EN
  • EN
  • DE

LTC1418CG#PBF

Part No LTC1418CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 14BIT SRL&PAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 200k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V, 5V
Digital Supply Voltage ±5V, 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 132080-LTC1418CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1418CG#PBF CAD Model

Description

Product Overview: LTC1418CG#PBF

The LTC1418CG#PBF is a high-performance, 14-bit analog-to-digital converter (ADC) designed and manufactured by Linear Technology, a brand of Analog Devices known for its precision electronic components. This ADC is a critical component in complex digital systems where precise analog signal measurement is required. With its fast conversion rate and high resolution, the LTC1418CG#PBF is ideal for applications such as medical instrumentation, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: The LTC1418CG#PBF offers a 14-bit resolution, providing fine detail in the analog signal conversion process, which is essential for applications that demand high precision.
  • Sampling Rate: This ADC features a maximum sampling rate of 5Msps (Mega samples per second), allowing for the rapid conversion of analog signals to digital data, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1418CG#PBF operates with a low power consumption, which is critical for portable and battery-powered devices.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power design of the system it is integrated into.
  • No Missing Codes: Guaranteed no missing codes over temperature, ensuring reliable performance across various operating conditions.
  • Software Configurable: The ADC can be configured via software, which provides flexibility and ease of use for system designers.

Package and Interface

The LTC1418CG#PBF comes in a 28-lead SSOP (Shrink Small Outline Package) which is compact and suitable for space-constrained applications. It features a parallel interface, which allows for quick and straightforward integration with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

Due to its high resolution and fast sampling rate, the LTC1418CG#PBF is well-suited for a wide range of applications, including:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Process Controls
  • Data Acquisition Systems
  • Communication Systems

In summary, the LTC1418CG#PBF from Linear Technology offers a combination of high-speed, high-resolution ADC performance with low power consumption, packaged in a space-efficient form factor, making it a versatile choice for precision analog-to-digital conversion needs in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5056 $64.5056
2+ $52.9276 $105.8552
3+ $51.2737 $153.8211
5+ $49.6197 $248.0985
6+ $47.9657 $287.7942
7+ $43.0037 $301.0259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess