EN
  • EN
  • DE

LTC1419CSW

Part No LTC1419CSW
Manufacturer Linear Technology
Description 14-Bit, 800ksps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207509-LTC1419CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1419CSW CAD Model

Description

The LTC1419CSW is a high-performance, 14-bit analog-to-digital converter (ADC) manufactured by Linear Technology, now part of Analog Devices. This ADC is capable of converting analog signals into digital data at a sample rate of up to 400 kilosamples per second (ksps). It is designed for applications that require high accuracy and speed, such as data acquisition systems, medical instruments, and digital signal processing.

Key Features:

  • Resolution: The LTC1419CSW offers a 14-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate of 400ksps, this ADC is suitable for high-speed applications where quick data acquisition is crucial.
  • No Missing Codes: The device is guaranteed to have no missing codes over the full operating temperature range, ensuring reliable performance.
  • Low Power Consumption: It features a low power design, which is essential for portable or battery-powered applications.
  • Software Configurable: The LTC1419CSW is software configurable for unipolar or bipolar inputs, providing flexibility for various signal types.
  • Single 5V Supply: This ADC operates from a single 5V supply, simplifying the power supply design.
  • Small Package: Housed in a 28-lead, narrow-body SOIC package, the LTC1419CSW is compact and suitable for space-constrained applications.

Applications:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control
  • Instrumentation
  • Digital Signal Processing

The LTC1419CSW offers a combination of speed, accuracy, and low power consumption that makes it an excellent choice for a broad range of applications. Its robust feature set ensures that it can meet the stringent requirements of the most demanding systems, delivering precise and rapid conversions from analog to digital form.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4061 $76.8122
4+ $31.5130 $126.0520
6+ $30.5278 $183.1668
8+ $29.5437 $236.3496
11+ $28.5585 $314.1435
14+ $25.6040 $358.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess