EN
  • EN
  • DE

LTC1421CSW

Part No LTC1421CSW
Manufacturer Linear Technology
Description Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207514-LTC1421CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1421CSW CAD Model

Description

Overview of LTC1421CSW from Linear Technology

The LTC1421CSW is a hot swap controller IC designed by Linear Technology to enable safe insertion and removal of boards in live backplane systems. This advanced controller is housed in a 16-lead wide-body SOIC package, ensuring a compact footprint for space-constrained applications.

Key Features

  • Integrated Power Control: The LTC1421CSW provides precise control of the inrush current to the electronic load, protecting the backplane from the disturbances caused by the sudden addition or removal of boards.
  • Adjustable Current Limit: It offers an adjustable current limit threshold via an external resistor. This allows for customization according to the specific needs of the application.
  • Overcurrent Protection: The device includes a fast-acting overcurrent protection feature that safeguards the system against short-circuit and overcurrent conditions.
  • Undervoltage Lockout: An undervoltage lockout (UVLO) function ensures that the controller is operational only when the supply voltage is within the acceptable range, preventing malfunction at low voltages.
  • Thermal Protection: The LTC1421CSW also offers thermal shutdown protection, which turns off the external N-channel MOSFET when the die temperature exceeds a preset threshold, protecting the device from overheating.
  • Status Indicators: It features status indicators that provide real-time feedback on the operation of the device, including power good and fault conditions.

Applications

The LTC1421CSW is well-suited for a variety of applications that require reliable power management and board protection, such as:

  • Redundant power supplies
  • RAID systems
  • Servers and data storage systems
  • Industrial computers
  • Telecommunications equipment

Conclusion

The LTC1421CSW from Linear Technology is a robust and versatile hot swap controller, providing designers with a reliable solution for managing inrush current and protecting sensitive electronic systems during hot swapping. Its comprehensive feature set and ease of integration make it an ideal choice for high-availability systems where continuous operation is critical.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1521 $61.8252
28+ $4.2275 $118.3700
43+ $4.0953 $176.0979
59+ $3.9633 $233.8347
76+ $3.8311 $291.1636
101+ $3.4347 $346.9047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess