EN
  • EN
  • DE

LTC1439IG#TRPBF

Part No LTC1439IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-SSOP
Win Source Part Number 124573-LTC1439IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1439IG#TRPBF CAD Model

Description

LTC1439IG#TRPBF - High-Performance Dual Output DC/DC Controller

The LTC1439IG#TRPBF is a sophisticated dual output synchronous step-down DC/DC controller produced by Linear Technology, which is now part of Analog Devices. It is designed to manage power supplies in a wide variety of applications, including telecommunications, networking, and industrial systems. This component is well-suited for systems requiring high efficiency, fast transient response, and precise voltage regulation.

Key Features

  • Wide Input Voltage Range: The device is capable of handling a broad input voltage range, making it versatile for different power supply scenarios.
  • Dual Output Channels: It features two independent output channels that can be adjusted to provide different output voltages, accommodating systems with multiple supply requirements.
  • Synchronous Operation: The synchronous rectification feature ensures high efficiency, which is critical for reducing heat and improving performance in power-sensitive designs.
  • Current Mode Control: This method of control provides excellent transient response and cycle-by-cycle current limiting, which enhances the safety and reliability of the system.
  • Programmable Frequencies: Users can program the operating frequency of the device to optimize performance for specific applications.
  • Soft-Start Capability: The soft-start feature gradually ramps up the output voltage, minimizing inrush current and preventing voltage overshoot at startup.

Package and Reliability

The LTC1439IG#TRPBF comes in a robust SSOP-28 package, which is suitable for space-constrained applications while providing sufficient thermal performance. The device is characterized for operation from -40°C to 85°C, ensuring reliability across a wide temperature range.

Applications

This versatile controller is ideal for dual output power supply designs in:

  • Telecommunications Equipment
  • Servers and Networking Gear
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Complex Multi-Voltage Electronics

With its advanced features and robust design, the LTC1439IG#TRPBF is an excellent choice for engineers looking for a high-performance power management solution that can deliver precise and reliable dual output voltages.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,019 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess