EN
  • EN
  • DE

LTC1430AIGN#PBF

Part No LTC1430AIGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 16SSOP / DC/DC Cntrlr Dual-OUT Step Down 500kHz 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, Intel Pentium II, AMD-K6
Voltage - Input 4 V ~ 8 V
Number of Outputs 1
Voltage - Output 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 781946-LTC1430AIGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1430A
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1430AIGN#PBF CAD Model

Description

Linear Technology LTC1430AIGN#PBF Product Overview

The LTC1430AIGN#PBF is a robust and high-performance current mode pulse-width modulation (PWM) controller designed by Linear Technology, now part of Analog Devices. This component is engineered to deliver efficient power management and conversion solutions in a wide array of electronic applications. With its advanced features and specifications, the LTC1430AIGN#PBF is an ideal choice for power supply designers looking for reliability and precision.

Key Features

  • High Operating Frequency: The LTC1430AIGN#PBF can operate at a frequency up to 500kHz, allowing for smaller inductor and capacitor sizes, which results in a more compact power supply design.
  • Optimized for Low Voltage Operation: This device is optimized for 5V systems but can operate from a supply voltage ranging from 3.5V to 36V, making it versatile for various applications.
  • Current Mode Control: The current mode control feature provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Integrated Under-Voltage Lockout: The LTC1430AIGN#PBF includes an under-voltage lockout (UVLO) feature that ensures the controller operates only when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, which can prevent system stress and enhance reliability.

Applications

The LTC1430AIGN#PBF's versatile nature makes it suitable for a wide range of power supply applications, including:

  • DC/DC Converters
  • Portable Electronics
  • Telecommunications Equipment
  • Computer Systems
  • Industrial Controls

Product Packaging and Quality

The LTC1430AIGN#PBF is packaged in a 16-pin SSOP (Shrink Small Outline Package), which provides a compact footprint while still offering ease of handling and solderability. Linear Technology ensures high-quality standards, and this product is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic devices.

In conclusion, the LTC1430AIGN#PBF from Linear Technology is a sophisticated and reliable PWM controller that offers design flexibility, efficiency, and performance for advanced power management systems.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess