EN
  • EN
  • DE

LTC1435ACG#TRPBF

Part No LTC1435ACG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 115917-LTC1435ACG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1435ACG#TRPBF CAD Model

Description

Linear Technology LTC1435ACG#TRPBF Product Overview

The LTC1435ACG#TRPBF is a high-performance, step-down switching regulator controller designed by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This product is tailored for applications that require efficient power conversion with precise regulation, making it an ideal choice for a wide range of electronic devices such as portable computers, telecommunications equipment, and industrial systems.

Key Features

  • High Efficiency: The LTC1435ACG#TRPBF utilizes a synchronous rectification topology, which contributes to its high efficiency, particularly at higher current levels. This efficiency helps to reduce power loss and heat generation, thus enhancing system reliability and performance.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and allowing for flexible design options in different applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific voltage requirements of different loads.
  • High Switching Frequency: With a high switching frequency of up to 500kHz, the LTC1435ACG#TRPBF allows for the use of smaller external components, such as inductors and capacitors, resulting in a more compact power supply design.
  • Low Dropout Operation: The device is capable of low dropout operation, which ensures continued regulation of the output voltage even when the input voltage is very close to the output voltage, thus maximizing the usable range of the input power source.

Protection Features

  • Overcurrent Protection: The LTC1435ACG#TRPBF includes overcurrent protection to safeguard the device and the load from damage due to excessive current conditions.
  • Thermal Protection: Thermal protection is integrated to prevent overheating, ensuring the device operates within safe temperature ranges.
  • Soft-Start: A soft-start feature is provided to minimize inrush current during startup, which can help prevent system voltage disturbances and extend the life of the power supply components.

Package and Availability

The LTC1435ACG#TRPBF is offered in a 20-lead SSOP package, which is designed for space-constrained applications. The part is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

With its combination of efficiency, flexibility, and protection features, the LTC1435ACG#TRPBF from Linear Technology stands out as a robust solution for sophisticated power supply designs that demand reliability and precision.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess