EN
  • EN
  • DE

LTC1435ACS/TR

Part No LTC1435ACS/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 072464-LTC1435ACS/TR
Ultra Librarian 3D Model Ultra Librarian LTC1435ACS/TR CAD Model

Description

The LTC1435ACS/TR from Linear Technology is a robust and highly efficient step-down DC/DC converter designed for portable and compact electronic applications. This device is part of Linear Technology's extensive range of power management integrated circuits, known for their reliability and performance.

Key Features:

  • High Efficiency: Capable of converting a higher voltage input to a lower voltage output with minimal power losses, the LTC1435ACS/TR boasts efficiencies up to 95%. This makes it an ideal choice for battery-powered devices where extending battery life is crucial.
  • Low Noise Operation: Designed with a constant frequency, current mode architecture that minimizes both the output voltage ripple and the switching noise, making it suitable for noise-sensitive applications.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 4.5V to 20V, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.21V to the input voltage, providing flexibility to power a wide array of low voltage circuits.
  • Powerful Output Drive: With its ability to deliver up to 2A of continuous output current, the LTC1435ACS/TR can easily power demanding loads.
  • Thermal Protection: The built-in thermal shutdown ensures the device operates within safe temperature limits, protecting both the converter and the overall system from overheating.
  • Stable with Low ESR Capacitors: The LTC1435ACS/TR is stable with ceramic and other types of low ESR output capacitors, which reduces the size and cost of the overall power supply design.

Applications:

The LTC1435ACS/TR is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Computers
  • Telecommunications Equipment
  • Battery-Powered Systems
  • DC Power Distribution Systems

Offered in a compact 16-pin narrow SOIC package, the LTC1435ACS/TR is designed for surface mount technology, which makes it suitable for automated manufacturing processes. Its small footprint and high integration level reduce the need for additional external components, simplifying the design and saving board space.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess