EN
  • EN
  • DE

LTC1435AIS#TRPBF

Part No LTC1435AIS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1060683-LTC1435AIS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1435AIS#TRPBF CAD Model

Description

LTC1435AIS#TRPBF - High-Efficiency Synchronous Step-Down Switching Regulator

The LTC1435AIS#TRPBF is a robust and versatile synchronous step-down switching regulator designed by Linear Technology, a leader in high-performance analog integrated circuits. This regulator is specifically engineered to deliver high efficiency and excellent thermal performance, making it an ideal choice for space-constrained and power-sensitive applications across a range of industries.

At the heart of the LTC1435AIS#TRPBF is a powerful internal switch with a high current rating, which allows it to handle significant power without the need for external components. This feature simplifies the design and reduces the overall footprint of the power supply on the circuit board. The device operates over a wide input voltage range, accommodating various power sources and ensuring consistent performance even under fluctuating input conditions.

The LTC1435AIS#TRPBF boasts a high switching frequency that can be adjusted or synchronized up to 500kHz, allowing for the use of small, low-cost capacitors and inductors. This high-frequency operation translates to smaller overall solution sizes and quicker transient response. Furthermore, the regulator's current mode operation provides excellent line and load regulation, ensuring a stable output voltage even with changes in input voltage or load.

Advanced features of the LTC1435AIS#TRPBF include a Burst Mode® operation, which significantly improves efficiency at low output currents, thus extending battery life in portable applications. Additionally, it has a low dropout operation, ensuring output voltage regulation even when the input voltage is very close to the output voltage, which is particularly useful during battery operation when the voltage begins to decline.

Protection features are also embedded in the LTC1435AIS#TRPBF, including overcurrent protection and thermal shutdown, which safeguard the device and the system under extreme conditions. The regulator's compact surface-mount package is designed for automated assembly processes, and its lead-free composition aligns with modern environmental standards for electronics.

In summary, the LTC1435AIS#TRPBF from Linear Technology is an efficient, compact, and highly reliable synchronous step-down switching regulator, suitable for a wide array of applications that demand high efficiency, fast transient response, and minimal board space.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6847 $68.4235
11+ $11.2284 $123.5124
16+ $10.8776 $174.0416
22+ $10.5267 $231.5874
29+ $10.1758 $295.0982
38+ $9.1231 $346.6778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess