EN
  • EN
  • DE

LTC1437CG#PBF

Part No LTC1437CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781957-LTC1437CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1437
Introduction Date June 28, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1437CG#PBF CAD Model

Description

Product Overview: LTC1437CG#PBF

The LTC1437CG#PBF is a high-performance, feature-rich synchronous step-down switching regulator controller from Linear Technology, designed to drive external power MOSFETs. It is a versatile component suitable for a wide range of power supply applications, including telecommunications, networking, and industrial systems where efficiency and reliability are critical.

Key Features

  • High Efficiency: The LTC1437CG#PBF utilizes a constant frequency, current mode architecture, which, combined with its synchronous operation, allows for high efficiency over a wide range of load currents.
  • Voltage Mode Operation: This controller operates in voltage mode with fast transient response, ensuring stable operation under varying load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 50kHz to 500kHz, allowing flexibility in the design of the power supply.
  • Wide Input Voltage Range: The LTC1437CG#PBF supports a broad input voltage range, making it suitable for applications with varying input sources.
  • Soft-Start Capability: The built-in soft-start feature gradually ramps up the output voltage, reducing stress on the power supply components during startup.
  • Overcurrent Protection: It includes overcurrent protection that helps prevent damage to the power supply and the load in the event of a short circuit or overload condition.
  • Compact Package: The device comes in a compact 36-lead SSOP package, which is ideal for space-constrained applications.

Applications

The LTC1437CG#PBF is suitable for a variety of applications, such as:

  • Point of Load (POL) Power Supplies
  • Distributed Power Systems
  • Portable and Battery-Powered Equipment
  • Computer and Server Applications
  • Telecommunications Infrastructure

Reliability and Performance

Linear Technology's LTC1437CG#PBF is designed for robust performance in challenging environments. Its thermal performance is enhanced by the SSOP package, which aids in heat dissipation. Furthermore, the device's consistent operation and protection features ensure a reliable power supply solution that meets the rigorous demands of industrial and high-tech applications.

With its combination of efficiency, flexibility, and reliability, the LTC1437CG#PBF from Linear Technology stands out as a superior choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess