EN
  • EN
  • DE

LTC1438IG-ADJ#PBF

Part No LTC1438IG-ADJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 138kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781959-LTC1438IG-ADJ#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1438
Introduction Date January 31, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1438IG-ADJ#PBF CAD Model

Description

The LTC1438IG-ADJ#PBF is a high-performance, dual-phase synchronous step-down switching regulator controller designed by Linear Technology. This advanced power management IC is engineered to efficiently convert input voltages ranging from 4.5V to 36V to a lower, adjustable output voltage with a high degree of accuracy and reliability.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for various applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to tailor the output to meet specific requirements of the target application.
  • Dual-Phase Operation: By operating in dual-phase, the LTC1438IG-ADJ#PBF reduces input and output ripple, improves transient response, and allows for the use of smaller and lower cost capacitors.
  • High Efficiency: The synchronous rectification design contributes to high efficiency, which is critical for thermal management and energy savings.
  • Robust Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe operation under abnormal conditions.
  • No-Load Quiescent Current: It offers a low no-load quiescent current, which is ideal for battery-powered applications where power conservation is paramount.

Applications

The LTC1438IG-ADJ#PBF is versatile and can be used in a wide array of applications. It is particularly well-suited for distributed power systems, portable devices, and other systems where efficient power conversion is required. Its robust design and adjustable output make it an excellent choice for designers looking for a reliable power solution.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1438IG-ADJ#PBF is no exception. It is available in a thermally enhanced 28-lead SSOP package, ensuring reliable performance even in environments with elevated temperatures. The product's part number ends with "PBF," indicating that it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess