EN
  • EN
  • DE

LTC1440CS8#TRPBF

Part No LTC1440CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LP SINGLE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060700-LTC1440CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1440CS8#TRPBF CAD Model

Description

Product Overview: LTC1440CS8#TRPBF

The LTC1440CS8#TRPBF is an ultra-low power comparator manufactured by Linear Technology, which is now part of Analog Devices. This component is designed for precision voltage monitoring applications in portable and battery-powered systems due to its low power consumption and small footprint.

This comparator features an input voltage range from 2.5V to 11V, making it versatile for various circuits. It has an exceptionally low quiescent current of just 4μA, which is beneficial for power-sensitive designs. The device comes in a narrow 8-lead SO package, which is suitable for space-constrained applications.

Key Features:

  • Low Power Consumption: The LTC1440CS8#TRPBF operates with a quiescent current of only 4μA, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Wide Input Voltage Range: With an operational range from 2.5V to 11V, it can be used in a variety of circuits without the need for additional level shifting.
  • Internal Reference: The device includes a precise 1.182V internal reference, which allows for accurate voltage monitoring without the need for external components.
  • Fast Response Time: It offers a fast propagation delay, ensuring quick response to input voltage changes, which is critical for safety and control systems.
  • Integrated Hysteresis: The comparator features built-in hysteresis to improve noise immunity, which is particularly useful in noisy environments.
  • Push-Pull Output: The push-pull output stage eliminates the need for external pull-up resistors and can directly drive loads or interface with microcontrollers and digital logic.

Applications:

The LTC1440CS8#TRPBF is suited for a wide range of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • Power supply control
  • System monitoring and control
  • Threshold detection and level sensing

With its combination of low power consumption, precision, and small size, the LTC1440CS8#TRPBF is an excellent choice for designers looking to add reliable voltage monitoring to their power-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6217 $52.9736
19+ $5.4332 $103.2308
29+ $5.2634 $152.6386
40+ $5.0936 $203.7440
51+ $4.9238 $251.1138
68+ $4.4145 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,721 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess