EN
  • EN
  • DE

LTC1442CS8

Part No LTC1442CS8
Manufacturer Linear Technology
Description Ultralow Power Single/Dual Comparator with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207556-LTC1442CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1442CS8 CAD Model

Description

Overview of LTC1442CS8 from Linear Technology

The LTC1442CS8 is a high-performance, ultra-low power dual comparator manufactured by Linear Technology, now part of Analog Devices. This precision device is designed to provide optimal functionality in a variety of applications, ranging from portable electronics to industrial monitoring systems. The LTC1442CS8 stands out in the market due to its low power consumption and the integration of a variety of features that enhance its versatility and reliability.

Key Features

  • Low Power Consumption: The LTC1442CS8 is engineered for energy efficiency, consuming as little as 10µA of supply current per comparator, which is particularly beneficial for battery-powered devices.
  • Dual Comparator: This product contains two independent comparators, allowing for multiple comparisons within a single package, which saves space and reduces component count.
  • Precision Performance: It offers a tight input offset voltage specification and a high gain, ensuring accurate performance for critical applications.
  • Wide Supply Voltage Range: The LTC1442CS8 operates over a supply voltage range from 2.7V to 11V, providing flexibility across various power supply designs.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output transitions, which is essential in noisy environments.
  • Push-Pull Outputs: The device features push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors and simplifying the design.
  • Fast Response Time: With its quick response time, the LTC1442CS8 is capable of high-speed operation, which is crucial for time-sensitive applications.

Applications

  • Battery-Powered Systems
  • Threshold Detectors/Window Comparators
  • Portable Instrumentation
  • Industrial Control Systems
  • Automotive Electronics
  • Signal Conditioning

The LTC1442CS8 is offered in an 8-pin narrow SO package, which makes it compact and suitable for space-constrained applications. Its robust design ensures reliable operation even under varying environmental conditions, making it a preferred choice for designers looking for a high-quality, durable comparator solution. With its combination of low power, precision, and dual-functionality, the LTC1442CS8 is an excellent choice for enhancing the performance and efficiency of electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3592 $61.0288
33+ $3.5768 $118.0344
50+ $3.4652 $173.2600
69+ $3.3534 $231.3846
90+ $3.2415 $291.7350
120+ $2.9062 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess