EN
  • EN
  • DE

LTC1450LIG

Part No LTC1450LIG
Manufacturer Linear Technology
Description Parallel Input, 12-Bit Rail-to-Rail Micropower DACs in SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207576-LTC1450LIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1450LIG CAD Model

Description

LTC1450LIG: High Precision Digital-to-Analog Converter

The LTC1450LIG is a high-performance, precision digital-to-analog converter (DAC) produced by Linear Technology. This component is designed to meet the demanding requirements of sophisticated electronic systems where accuracy and stability are of paramount importance. The LTC1450LIG is well-suited for applications in industrial control systems, automated test equipment, and high-end audio equipment.

Key Features:

  • Resolution: The LTC1450LIG offers a 12-bit resolution, ensuring fine granularity and precise output for analog signals.
  • Settling Time: It boasts a fast settling time, enabling rapid updates to the analog output which is critical for real-time applications.
  • Low Glitch Impulse: The DAC minimizes glitch impulses, thereby reducing noise and improving the quality of the signal conversion process.
  • Output Buffer: An integrated output buffer provides a high drive capability, allowing the DAC to drive capacitive loads directly without additional buffering.
  • Reference Input: The device includes a flexible reference input, allowing users to set a custom full-scale output voltage to match specific application requirements.
  • Power Supply: The LTC1450LIG operates on a single 5V power supply, simplifying power management in system designs.
  • Power-On Reset: It features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.
  • Package: The device is available in a 16-pin SSOP package, which is ideal for space-constrained applications.

Applications:

The LTC1450LIG's precision and speed make it an excellent choice for a wide range of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)
  • High-Resolution Audio Equipment
  • Precision Instrumentation

With its combination of accuracy, speed, and integrated features, the LTC1450LIG from Linear Technology stands out as a robust solution for any system requiring high-quality digital-to-analog conversion.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6359 $74.5436
8+ $15.2910 $122.3280
12+ $14.8129 $177.7548
17+ $14.3347 $243.6899
21+ $13.8577 $291.0117
28+ $12.4243 $347.8804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess