EN
  • EN
  • DE

LTC1453CN8

Part No LTC1453CN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207583-LTC1453CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1453CN8 CAD Model

Description

Product Overview: LTC1453CN8

The LTC1453CN8 is a high-performance, precision Digital-to-Analog Converter (DAC) from Linear Technology, designed to meet the demanding requirements of industrial, automotive, and communication applications. It is a member of a family of 12-bit DACs that offer a compelling combination of accuracy and speed, making it an ideal choice for systems requiring reliable digital-to-analog signal conversion.

Key Features

  • Resolution: The LTC1453CN8 boasts a 12-bit resolution, providing fine granularity and precise analog output levels for critical applications.
  • Interface: It features a simple 3-wire serial interface that is SPI and MICROWIRE compatible, ensuring easy integration with a wide variety of microcontrollers and digital systems.
  • Update Rate: The DAC offers a fast settling time, allowing for quick updates to the analog output, which is essential for real-time control systems and dynamic signal generation.
  • Reference Voltage: An integrated reference voltage provides a stable and precise voltage for the DAC's conversion process, enhancing the accuracy of the output signal.
  • Package: Enclosed in an 8-pin narrow DIP package, the LTC1453CN8 is designed for through-hole mounting, making it suitable for prototyping as well as production runs.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, making it compatible with both 3.3V and 5V systems and allowing for flexible power management.
  • Low Power Consumption: The device features low power operation, which is critical for portable and battery-powered applications, where power efficiency is paramount.

Applications

The LTC1453CN8 is versatile and can be used in a variety of applications, such as:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation
  • Programmable Voltage and Current Sources

In summary, the LTC1453CN8 from Linear Technology is a robust and reliable DAC that offers excellent performance for applications requiring high precision and fast data conversion. Its ease of integration, low power consumption, and stable operation make it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $54.6000
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess