Linear Technology LTC1460KCS333TRMPBF Precision Voltage Reference
The LTC1460KCS333TRMPBF is a high-precision, low-power voltage reference component manufactured by Linear Technology, designed to offer a stable and accurate reference voltage for various electronic applications. This device is particularly suited for high-performance data converters, portable instrumentation, and battery-powered equipment where power efficiency and precision are critical.
Key Features
- Reference Voltage: The LTC1460KCS333TRMPBF provides a fixed output voltage of 3.3V, which is crucial for ensuring consistent performance across the supported applications.
- High Accuracy: This voltage reference comes with a guaranteed initial accuracy of ±0.1% and a temperature coefficient as low as 10ppm/°C, ensuring reliable performance over a wide temperature range.
- Low Power Consumption: With a quiescent current of typically 45μA, the device is optimized for battery-powered and portable applications where power conservation is essential.
- Low Dropout Voltage: The LTC1460KCS333TRMPBF operates with a very low dropout voltage, which enhances its efficiency and allows it to function effectively even in low-voltage conditions.
- Output Drive Capability: It can source or sink up to 5mA, making it versatile for driving various loads.
- Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
Applications
Due to its precision and low power consumption, the LTC1460KCS333TRMPBF is ideal for:
- Precision data systems
- Battery-operated devices
- Portable instrumentation
- Automotive electronics
- Industrial control systems
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1460KCS333TRMPBF is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance in demanding environments. The device is also available in a tape and reel package, making it suitable for automated assembly processes.
Overall, the LTC1460KCS333TRMPBF from Linear Technology is a top-of-the-line voltage reference that combines precision, power efficiency, and versatility, making it an excellent choice for a wide range of electronic applications.