EN
  • EN
  • DE

LTC1474IS8-3.3#TRPBF

Part No LTC1474IS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 002791-LTC1474IS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1474IS8-3.3#TRPBF CAD Model

Description

LTC1474IS8-3.3#TRPBF - High Efficiency, Low Power Step-Down Converter

The LTC1474IS8-3.3#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. It is an efficient power management solution that operates at a high frequency and features a low quiescent current, making it ideal for battery-powered applications where energy efficiency is critical.

This converter is housed in a compact SO-8 package and operates over a wide input voltage range, making it suitable for various applications, including portable devices, embedded systems, and industrial controls. The device's high efficiency is achieved through the use of a synchronous rectification topology, which minimizes the power loss associated with diode drops in traditional step-down converters.

The LTC1474IS8-3.3#TRPBF also includes a Burst Mode® operation, which significantly reduces the no-load quiescent current, allowing for extended battery life in applications that have a high standby time. Its internal switch can handle up to 500mA of output current, and the switching frequency of 550kHz allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution.

Safety and reliability are ensured with features such as thermal shutdown, current limiting, and a low-battery detector. The device is also designed to be rugged, with the ability to withstand reverse battery conditions and to operate in environments with ambient temperatures ranging from -40°C to 85°C.

Key features of the LTC1474IS8-3.3#TRPBF include:

  • Fixed 3.3V output voltage
  • High efficiency: Up to 96%
  • Low quiescent current: 10µA in Burst Mode® operation
  • Wide input voltage range
  • 500mA output current capability
  • 550kHz switching frequency
  • Internal synchronous rectifier
  • Low-battery detector
  • Thermal shutdown and current limit protection
  • SO-8 package for compact footprint

The LTC1474IS8-3.3#TRPBF is an excellent choice for designers looking for a power-efficient, reliable, and easy-to-implement step-down converter for their next project. With its advanced features and robust design, it provides a high-quality power solution that meets the needs of today's energy-conscious electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5594 $58.6782
7+ $16.0488 $112.3416
10+ $15.5472 $155.4720
14+ $15.0457 $210.6398
18+ $14.5442 $261.7956
24+ $13.0396 $312.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,546 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess