EN
  • EN
  • DE

LTC1484IS8#PBF

Part No LTC1484IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 LOWPWR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 4Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060771-LTC1484IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1484IS8#PBF CAD Model

Description

The LTC1484IS8#PBF is a high-quality low power differential bus transceiver designed by Linear Technology for robust data transmission over long distances and noisy environments. It is specifically created to comply with the RS485 and RS422 standards, making it a perfect choice for industrial, networking, and telecom applications where reliable data communication is crucial.

Key Features

  • Low Power Operation: This transceiver is optimized for low power consumption, which is ideal for power-sensitive systems.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design.
  • High Speed: Capable of data rates up to 2.5Mbps, the LTC1484IS8#PBF is suitable for high-speed data communication requirements.
  • High Input Impedance: The receiver has a high input impedance, allowing up to 32 transceivers on the bus, which is beneficial for networked devices.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that protects the device from damage due to excessive power dissipation.
  • ESD Protection: Enhanced ESD protection ensures the device's reliability and longevity in harsh environments.
  • Failsafe Receiver: The receiver has a failsafe feature that guarantees a known output state if the inputs are open or shorted.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Communication Systems
  • Remote Sensors

Package and Quality

The LTC1484IS8#PBF comes in a robust 8-lead SOIC package, which ensures a compact footprint and ease of integration into a variety of systems. Linear Technology ensures the highest quality and reliability of its products, and this transceiver is no exception. It is designed to meet stringent industrial standards, ensuring performance and durability in challenging conditions.

Conclusion

In conclusion, the LTC1484IS8#PBF from Linear Technology is a high-performance RS485/RS422 transceiver that offers low power consumption, high-speed data transmission, and robust protection features. Its versatility makes it an excellent choice for engineers and designers looking to implement reliable data communication in their industrial, networking, or telecom applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5701 $58.2804
9+ $11.9550 $107.5950
13+ $11.5814 $150.5582
18+ $11.2078 $201.7404
24+ $10.8342 $260.0208
31+ $9.7134 $301.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,709 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess