EN
  • EN
  • DE

LTC1490CMS8

Part No LTC1490CMS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072000-LTC1490CMS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1490CMS8 CAD Model

Description

LTC1490CMS8 Dual Micropower Operational Amplifier

The LTC1490CMS8 is a high-performance dual operational amplifier (op-amp) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This dual op-amp is specifically engineered to offer designers a perfect balance between low power consumption and high accuracy, making it an ideal choice for battery-powered and portable applications where power efficiency is paramount.

Key Features

  • Low Power Consumption: The LTC1490CMS8 operates with a very low supply current, typically 50µA per amplifier, which is crucial for extending battery life in portable devices.
  • Wide Supply Voltage Range: It can function across a broad supply voltage range from 2V to 36V, or ±1V to ±18V for split supplies, providing flexibility in various application designs.
  • High Input Impedance: With an input impedance of 10^12 ohms, it minimizes current draw from the input source, which is beneficial for high-impedance sensor interfacing.
  • Low Offset Voltage: The op-amp features a low input offset voltage, which enhances the accuracy of the amplification process and is suitable for precision applications.
  • Rail-to-Rail Output: It has the capability to drive the output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.

Applications

The LTC1490CMS8 is versatile and can be implemented in a wide array of applications. Some of the common uses include:

  • Portable Instrumentation
  • Battery-Operated Systems
  • Low Power Data Acquisition
  • Sensor Interfaces
  • Remote Powered Applications

Package and Quality

The LTC1490CMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, and the device is rigorously tested to perform reliably in various environmental conditions.

Overall, the LTC1490CMS8 is a highly reliable and efficient solution for designers looking to incorporate a precision op-amp into their low-power or portable systems. Its micropower operation combined with its robust feature set makes it a go-to choice for critical applications that demand accuracy without compromising on power efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess