EN
  • EN
  • DE

LTC1504ACS8

Part No LTC1504ACS8
Manufacturer Linear Technology
Description 500mA Low Voltage Step-Down Synchronous Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207650-LTC1504ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504ACS8 CAD Model

Description

Overview of LTC1504ACS8

The LTC1504ACS8 is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) designed by Linear Technology, a leader in analog integrated circuits. This precision ADC is housed in a compact 8-lead SOIC package, making it ideal for space-constrained applications requiring high accuracy and resolution.

Key Features

  • High Resolution: The LTC1504ACS8 offers a 14-bit resolution, ensuring detailed and accurate digital representations of analog signals.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC features a low operating power requirement, which helps extend battery life in portable devices.
  • Wide Input Range: It supports a versatile input range, accommodating various signal levels for flexible integration into diverse systems.
  • Fast Conversion Rate: The device boasts a quick conversion time, allowing for real-time data processing in dynamic environments.
  • Simple Interface: With a user-friendly digital interface, the LTC1504ACS8 can be easily connected to microcontrollers and other digital systems.

Applications

The LTC1504ACS8 is suited for a broad range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1504ACS8 is no exception. It is built with high-quality materials and designed to meet stringent performance standards. The device's reliability is further enhanced by its robust thermal performance and long-term stability, ensuring consistent operation over its lifespan.

Conclusion

The LTC1504ACS8 from Linear Technology is an exceptional ADC choice for designers seeking precision, efficiency, and ease of use. Whether it's for industrial automation, medical devices, or any other precision-dependent application, this ADC offers the performance and versatility needed to meet the challenges of modern electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2776 $50.1072
54+ $1.8688 $100.9152
83+ $1.8104 $150.2632
115+ $1.7520 $201.4800
148+ $1.6936 $250.6528
198+ $1.5184 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess