EN
  • EN
  • DE

LTC1515IS8#PBF

Part No LTC1515IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.232V
Maximum Output Voltage 20V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138934-LTC1515IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1515IS8#PBF CAD Model

Description

Linear Technology LTC1515IS8#PBF Step-Up/Down DC/DC Converter

The LTC1515IS8#PBF is a highly versatile and efficient DC/DC converter IC designed and manufactured by Linear Technology. This compact, surface-mount device is housed in an 8-lead SOIC package, making it an ideal solution for space-constrained applications. The LTC1515IS8#PBF is engineered to provide step-up, step-down, and inverting DC/DC conversion with a high level of efficiency and reliability.

One of the standout features of this product is its ability to operate over a wide input voltage range of 1.5V to 10V, making it suitable for various applications, from single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH batteries to other standard power supplies. It can deliver a stable output voltage that is adjustable from -34V to 34V, depending on the configuration of the external components, which provides designers with a high degree of flexibility in their circuit designs.

The LTC1515IS8#PBF incorporates a fixed-frequency, current-mode architecture with a typical switching frequency of 160kHz. This allows for the use of small, low-cost capacitors and inductors while minimizing the ripple on the output voltage. The device also features a low quiescent current, which is crucial for battery-powered applications, as it helps to extend battery life.

Protection features of the LTC1515IS8#PBF include thermal shutdown, which prevents damage from overheating, and a current limit, which protects the device and the load from overcurrent conditions. Additionally, the device offers low-battery detection, which alerts the system when the battery voltage falls below a programmable threshold, ensuring safe and reliable operation.

Overall, the LTC1515IS8#PBF from Linear Technology is a powerful and flexible DC/DC converter that is well-suited for portable devices, battery-powered applications, and any circuit requiring efficient voltage regulation across varying power levels. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.6370 $63.6370
3+ $52.2152 $156.6456
4+ $50.5832 $202.3328
5+ $48.9512 $244.7560
7+ $47.3192 $331.2344
9+ $42.4243 $381.8187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess