EN
  • EN
  • DE

LTC1517ES5-3.3#TRMPBF

Part No LTC1517ES5-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 15mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127255-LTC1517ES5-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1517ES5-3.3#TRMPBF CAD Model

Description

The LTC1517ES5-3.3#TRMPBF is a highly reliable and efficient step-up DC-DC converter designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This particular model is designed to provide a fixed output voltage of 3.3V, which makes it an ideal choice for battery-powered applications where a stable voltage source is required.

Key Features:

  • Fixed Output Voltage: Delivers a 3.3V output, suitable for powering devices that require a consistent voltage level.
  • High Efficiency: The converter operates with high efficiency, which helps in prolonging battery life and reducing heat generation.
  • Low Quiescent Current: It has a very low quiescent current, minimizing the drain on the battery when the load is light or disconnected.
  • Wide Input Voltage Range: Capable of operating over a broad input voltage range, making it versatile for various battery chemistries.
  • Compact SOT-23 Packaging: Comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Thermal Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • No External Schottky Diode Required: Designed to work without an external Schottky diode, simplifying the circuit and saving board space.

Applications:

The LTC1517ES5-3.3#TRMPBF is perfect for a variety of applications where a small, efficient, and reliable power source is needed. These include:

  • Portable electronics
  • Wireless communication devices
  • Handheld instruments
  • GPS receivers
  • Medical devices

Quality and Reliability:

Linear Technology ensures that the LTC1517ES5-3.3#TRMPBF meets the highest standards of quality and reliability. It is designed to withstand industrial temperature ranges and is tested rigorously to ensure performance under various conditions. The device is also RoHS compliant, reflecting a commitment to environmental standards.

Overall, the LTC1517ES5-3.3#TRMPBF from Linear Technology is an excellent choice for designers looking for a compact, efficient, and reliable step-up DC-DC converter solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7440 $63.4880
5+ $26.0464 $130.2320
7+ $25.2321 $176.6247
10+ $24.4179 $244.1790
13+ $23.6047 $306.8611
17+ $21.1631 $359.7727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess