EN
  • EN
  • DE

LTC1530IS8-2.5

Part No LTC1530IS8-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description High Power Synchronous Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Linear Technology
Win Source Part Number 303145-LTC1530IS8-2.5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1530IS8-2.5 CAD Model

Description

LTC1530IS8-2.5: High-Efficiency, Low Noise Step-Down DC/DC Converter

The LTC1530IS8-2.5 is a versatile and high-performance step-down DC/DC converter designed and manufactured by Linear Technology. This efficient power management integrated circuit is engineered to provide a fixed output voltage of 2.5V, which can be essential for various electronic applications requiring a stable and low-noise power supply.

With its advanced features, the LTC1530IS8-2.5 offers a compact and reliable solution for converting higher input voltages down to a lower regulated output voltage. The device operates over a wide input voltage range, making it suitable for applications powered from a variety of sources, including single-cell Li-Ion batteries, multi-cell batteries, and regulated power supplies.

Key Features:

  • Fixed Output Voltage: The LTC1530IS8-2.5 provides a stable 2.5V output, which is critical for powering sensitive electronic components that require precise voltage levels.
  • High Efficiency: This converter is designed for optimal power conversion efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Low Noise Operation: The device employs a constant frequency, current mode architecture that reduces noise and ripple, making it ideal for noise-sensitive applications such as RF circuits and precision analog systems.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 500kHz, allowing designers to optimize the size of external components and achieve a compact power supply design.
  • Synchronous Rectification: The inclusion of internal synchronous rectification greatly improves efficiency, especially at lower output voltages.
  • Thermal Protection: The LTC1530IS8-2.5 features built-in thermal shutdown to protect the device under extreme operating conditions.
  • Robust Packaging: Housed in an 8-lead SOIC package, the LTC1530IS8-2.5 is designed for easy integration into a wide range of applications.

Applications for the LTC1530IS8-2.5 are diverse and include portable electronics, distributed power systems, and industrial equipment. Its high efficiency and low noise characteristics make it an excellent choice for designers looking to optimize their power supply designs without compromising performance or reliability.

Linear Technology's commitment to producing high-quality power management solutions ensures that the LTC1530IS8-2.5 is a reliable and effective choice for meeting the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess