EN
  • EN
  • DE

LTC1550LIGN#TRPBF

Part No LTC1550LIGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV ADJ 16SSOP / Charge Pump INV 20mA 16-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage -1.225V
Output Voltage MAX -4.8V
Output Current 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782043-LTC1550LIGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1550L
Introduction Date March 03, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1550LIGN#TRPBF CAD Model

Description

Introducing the LTC1550LIGN#TRPBF Charge Pump Voltage Converter

Linear Technology presents the LTC1550LIGN#TRPBF, a high-performance charge pump voltage converter that provides a compact, efficient, and reliable solution for a wide range of applications. This advanced component is designed to meet the stringent requirements of modern electronic devices by offering a regulated output voltage with low noise and high stability.

Key Features

  • Regulated Output Voltage: The LTC1550LIGN#TRPBF ensures a stable and precise output voltage, which is critical for sensitive electronic circuits.
  • High Efficiency: With its charge pump technology, this voltage converter operates with higher efficiency compared to traditional linear regulators, reducing power loss and improving battery life in portable applications.
  • Low Noise Operation: The device is designed to minimize output voltage ripple and noise, making it ideal for noise-sensitive applications such as audio and precision measurement devices.
  • Wide Input Voltage Range: It accommodates a broad range of input voltages, providing flexibility in various system designs and ensuring compatibility with multiple power sources.
  • Adjustable Output: The output voltage can be adjusted to meet specific application requirements, adding to the versatility of this component.
  • Compact Package: The LTC1550LIGN#TRPBF comes in a compact SSOP package, enabling it to fit into space-constrained applications without compromising performance.

Applications

The LTC1550LIGN#TRPBF is suitable for a diverse array of applications, including but not limited to:

  • Portable electronic devices where battery life is critical
  • Medical devices requiring stable and low noise power supplies
  • Industrial instrumentation demanding precise voltage regulation
  • Telecommunications equipment
  • Automotive electronics

Reliability and Performance

Linear Technology's commitment to quality ensures that the LTC1550LIGN#TRPBF meets the highest standards of reliability and performance. This voltage converter is a testament to Linear Technology's expertise in power management solutions, offering designers a dependable and efficient option for their power supply needs.

Whether you're developing a new portable gadget or upgrading an existing system, the LTC1550LIGN#TRPBF from Linear Technology is an excellent choice for a regulated power supply, providing a blend of efficiency, precision, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess