EN
  • EN
  • DE

LTC1551LCMS8-4.1#PBF

Part No LTC1551LCMS8-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -4.1V
Output Current 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 124287-LTC1551LCMS8-4.1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1551LCMS8-4.1#PBF CAD Model

Description

LTC1551LCMS8-4.1#PBF - Low Noise, Regulated Charge Pump Voltage Converter

The LTC1551LCMS8-4.1#PBF is a high-performance, low noise, switched-capacitor voltage converter produced by Linear Technology. This device is specifically designed to provide a regulated output voltage from an unregulated input source, making it an ideal solution for portable battery-powered equipment where efficient power management is crucial.

With an input voltage range of 2.7V to 4.5V, the LTC1551LCMS8-4.1#PBF is capable of generating a fixed 4.1V output, which is suitable for applications that require a stable voltage supply. This regulated output ensures consistent performance for sensitive electronic components that demand precise voltage levels to operate correctly.

One of the key features of the LTC1551LCMS8-4.1#PBF is its low noise operation. The device uses a charge pump technology that minimizes the ripple and noise typically associated with switched-capacitor voltage converters. This low noise characteristic makes it an excellent choice for applications such as RF power supplies, where noise can significantly affect performance.

The LTC1551LCMS8-4.1#PBF also boasts high efficiency, which is critical for extending battery life in portable devices. Its no-load quiescent current is extremely low, further contributing to energy conservation when the device is in standby mode. Additionally, the charge pump requires only a few external capacitors to function, reducing the overall component count and simplifying the design process for engineers.

This voltage converter comes in a compact MSOP-8 package, making it suitable for space-constrained applications. The LTC1551LCMS8-4.1#PBF includes built-in thermal shutdown and current limiting features, providing protection for the device and the system it powers. These safeguards ensure reliable operation under various conditions and help prevent damage due to overcurrent or excessive temperature.

In summary, the LTC1551LCMS8-4.1#PBF from Linear Technology is a versatile, high-quality voltage converter that delivers a regulated, low-noise output with high efficiency. Its compact size and robust protection features make it an excellent choice for a wide range of portable and noise-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess