EN
  • EN
  • DE

LTC1553CG#TRPBF

Part No LTC1553CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SSOP / DC/DC Cntrlr Single-OUT Step Down 350kHz 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Controller, Intel Pentium II
Voltage - Input 5V, 12V
Number of Outputs 1
Voltage - Output 1.8 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 782044-LTC1553CG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1553
Introduction Date January 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1553CG#TRPBF CAD Model

Description

Product Overview: LTC1553CG#TRPBF

The LTC1553CG#TRPBF is a high-performance, multipurpose synchronous buck regulator integrated circuit from Linear Technology, designed to deliver precision power management solutions for a wide array of electronic devices. This regulator stands out for its robustness and efficiency, making it a go-to component for engineers seeking reliable voltage regulation in their designs.

Key Features

  • High Efficiency: The LTC1553CG#TRPBF boasts a high efficiency rate, which minimizes heat generation and power loss, making it suitable for battery-powered devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, giving designers the flexibility to use it in various applications that require different voltage levels.
  • Fast Transient Response: The fast transient response of this regulator ensures that the output voltage remains stable even during rapid changes in load, which is crucial for high-performance electronics.
  • Low Dropout Operation: Its low dropout capability allows it to continue regulating the output voltage even when the input-to-output differential is small, extending battery life in portable applications.
  • Thermal Protection: The LTC1553CG#TRPBF includes thermal protection features that prevent the IC from overheating, thereby ensuring long-term reliability and safety.

Applications

This versatile synchronous buck regulator is ideal for a range of applications, including:

  • Portable electronics
  • Automotive systems
  • Industrial power supplies
  • Telecommunication equipment
  • Computing devices

Technical Specifications

The LTC1553CG#TRPBF operates over a wide input voltage range and features a compact, surface-mount package that is suitable for space-constrained applications. It is designed for easy integration into various circuit designs and is available in a tape and reel package format for automated assembly processes.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1553CG#TRPBF is no exception. Each regulator is rigorously tested to ensure it meets the high standards expected by industry professionals. With its robust design and proven performance, the LTC1553CG#TRPBF is a reliable choice for critical applications where consistent performance and long-term durability are paramount.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9208 $50.9704
32+ $3.2171 $102.9472
49+ $3.1166 $152.7134
67+ $3.0160 $202.0720
86+ $2.9155 $250.7330
115+ $2.6139 $300.5985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess