EN
  • EN
  • DE

LTC1553CSW

Part No LTC1553CSW
Manufacturer Linear Technology
Description 5-Bit Programmable Synchronous Switching Regulator Controller for Pentium II Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207719-LTC1553CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1553CSW CAD Model

Description

The LTC1553CSW is a highly integrated, multi-function power management IC designed by Linear Technology (now part of Analog Devices) to cater to the demanding needs of complex digital systems. This versatile chip offers a combination of features that make it ideal for applications requiring efficient power control and conversion, such as portable devices, communication equipment, and industrial systems.

Key Features:

  • High Efficiency: The LTC1553CSW is designed to maximize power efficiency, which is critical for battery-operated devices, helping to extend their operational life.
  • Multiple Output Channels: It provides several regulated outputs, allowing it to power multiple subsystems with different voltage requirements simultaneously.
  • Adjustable Outputs: Output voltages are adjustable, giving designers the flexibility to tailor the power supply to the specific demands of their application.
  • Low Noise Operation: The device features low noise characteristics, making it suitable for sensitive applications where power supply noise can be a critical factor.
  • Thermal Protection: The LTC1553CSW comes with built-in thermal protection features that shut down the device to prevent damage if it overheats.
  • Compact Package: Housed in a compact SW package, the LTC1553CSW saves valuable board space and is conducive to creating sleek, compact product designs.

Applications:

  • Portable Computing Devices
  • Wireless Communication Systems
  • Networking Equipment
  • Industrial Control Systems

The LTC1553CSW is a testament to Linear Technology's commitment to offering high-performance power management solutions. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of a wide range of electronic systems, making it a go-to choice for engineers looking for a reliable and efficient power management solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5996 $59.3964
22+ $5.4150 $119.1300
34+ $5.2458 $178.3572
46+ $5.0766 $233.5236
59+ $4.9074 $289.5366
79+ $4.3998 $347.5842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess