EN
  • EN
  • DE

LTC1553LCG#TRPBF

Part No LTC1553LCG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II
Voltage - Input 5V
Number of Outputs 1
Output Voltage 1.8 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 121229-LTC1553LCG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1553LCG#TRPBF CAD Model

Description

Linear Technology LTC1553LCG#TRPBF Product Overview

The LTC1553LCG#TRPBF is a high-performance, integrated circuit from Linear Technology, designed for advanced signal processing applications. This precision device is tailored for systems that demand reliable and efficient power management, making it an ideal choice for a wide range of industrial, automotive, and communication applications.

Key Features:

  • High Efficiency: The LTC1553LCG#TRPBF boasts a high level of efficiency, which is crucial for minimizing heat generation and improving overall system reliability.
  • Robust Power Handling: This product is capable of handling significant power levels, ensuring stable operation even under demanding conditions.
  • Advanced Packaging: Packaged in a compact, surface-mount form factor, the LTC1553LCG#TRPBF is designed for space-constrained applications without compromising on performance.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for use in environments that experience temperature extremes.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, reducing the impact on the environment and meeting regulatory requirements for hazardous substances.

Applications:

The versatile nature of the LTC1553LCG#TRPBF makes it well-suited for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Data acquisition systems
  • Power supply modules

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC1553LCG#TRPBF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. Users can trust in the reliability and longevity of this product when incorporated into their designs.

Conclusion:

The LTC1553LCG#TRPBF from Linear Technology represents a blend of efficiency, power, and precision. It is an excellent choice for designers looking to enhance their power management systems with a component that offers both performance and reliability. With its robust feature set and compliance with environmental standards, this product is ready to meet the challenges of modern electronic applications.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess