EN
  • EN
  • DE

LTC1553LCSW#PBF

Part No LTC1553LCSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II
Voltage - Input 5V
Number of Outputs 1
Output Voltage 1.8 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 125542-LTC1553LCSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1553LCSW#PBF CAD Model

Description

The LTC1553LCSW#PBF is a high-performance, synchronous, step-down switching regulator from Linear Technology, now part of Analog Devices. This device is designed to efficiently convert a higher voltage to a lower voltage with a high level of precision and reliability. It's an ideal choice for applications requiring a compact, high-efficiency power solution.

Key Features

  • Wide Input Voltage Range: The LTC1553LCSW#PBF operates with an input voltage range suitable for various applications, ensuring flexibility across different power supplies.
  • High Efficiency: With its synchronous operation, the regulator minimizes power losses and maximizes efficiency, which is critical for battery-powered devices.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing versatility and precision.
  • Low Dropout Operation: The device's low dropout capability ensures continued operation even as the input voltage approaches the output voltage, maintaining performance under challenging conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing the reliability and lifespan of both the regulator and the overall system.
  • Compact Package: The LTC1553LCSW#PBF comes in a compact SW package, making it suitable for space-constrained applications without compromising performance.

Applications

The LTC1553LCSW#PBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Computing devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1553LCSW#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and reliability. The part number suffix "PBF" indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4028 $67.0140
11+ $10.9972 $120.9692
17+ $10.6535 $181.1095
23+ $10.3099 $237.1277
29+ $9.9662 $289.0198
39+ $8.9352 $348.4728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess