EN
  • EN
  • DE

ASP1400A

Part No ASP1400A
Manufacturer Sensirion AG
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sensirion AG
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817890-ASP1400A
Ultra Librarian 3D Model Ultra Librarian ASP1400A CAD Model

Description

The Sensirion ASP1400A is a highly integrated Power Management Integrated Circuit (PMIC) designed for specific applications requiring precise voltage regulation and power management. It falls under the category of special-purpose voltage regulators.

Applications:

  • Gas sensors: The ASP1400A is specifically designed to power and manage Sensirion's gas sensors, ensuring accurate and reliable gas concentration measurements.
  • Environmental monitoring systems: It is used in devices for monitoring air quality, industrial process control, and HVAC systems.
  • IoT (Internet of Things) devices: It powers low-power IoT devices that require precise voltage regulation and efficient power management.
  • Portable instruments: The compact size and efficient operation make it suitable for portable gas detectors and analyzers.

Features:

  • Optimized for Sensirion gas sensors: Tailored to provide the optimal voltage and current required by Sensirion's gas sensor product line.
  • High efficiency: Designed for minimal power loss, maximizing battery life in portable applications.
  • Compact size: Allows for integration into small form-factor devices.
  • Integrated protection circuits: Includes over-voltage, over-current, and short-circuit protection to ensure reliable operation and prevent damage to connected components.
  • Precise voltage regulation: Provides stable and accurate voltage output, essential for the accurate functioning of gas sensors.

Benefits:

  • Improved gas sensor performance: Ensures that Sensirion gas sensors operate within their optimal voltage and current ranges, maximizing accuracy and stability.
  • Extended battery life: High efficiency minimizes power consumption, leading to longer operating times for battery-powered devices.
  • Reduced system size: Compact size allows for integration into smaller devices, enabling more compact product designs.
  • Enhanced system reliability: Integrated protection circuits prevent damage from electrical faults, increasing overall system robustness.
  • Simplified design: The integrated nature of the ASP1400A simplifies the design process, reducing the number of external components required.

Additional Details:

The ASP1400A's key specifications typically include a low quiescent current, which further contributes to energy efficiency. It may also feature adjustable output voltage settings to accommodate different sensor requirements. The device is often available in a small outline package (e.g., DFN or QFN) for surface mount assembly. Refer to the Sensirion datasheet for complete electrical characteristics and application guidelines.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess