EN
  • EN
  • DE

LTC1553LCSW#TRPBF

Part No LTC1553LCSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR 5BIT PROG20SOIC / DC/DC Cntrlr Single-OUT Step Down 350kHz 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Controller, Intel Pentium II
Voltage - Input 5V
Number of Outputs 1
Voltage - Output 1.8 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 782046-LTC1553LCSW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1553
Introduction Date February 05, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1553LCSW#TRPBF CAD Model

Description

The LTC1553LCSW#TRPBF is a high-performance, multi-function power management integrated circuit (IC) from Linear Technology, a brand that has become synonymous with precision, reliability, and innovation in the field of analog ICs. This particular product is designed to cater to a wide range of applications including but not limited to telecommunications, portable devices, and industrial systems.

Key Features

  • Switching Regulator: The LTC1553LCSW#TRPBF features an efficient switching regulator that provides a stable power supply while minimizing power loss, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their applications, ensuring versatility and compatibility with various devices.
  • Low Dropout Operation: It is designed to maintain its performance even when the input voltage is very close to the output voltage, which is crucial for maximizing battery life in portable applications.
  • Thermal Protection: The IC includes thermal protection features that prevent damage from overheating, thereby enhancing the product's reliability and longevity.
  • Low Quiescent Current: The low quiescent current draw helps to preserve battery life, making it an excellent choice for power-sensitive designs.

Applications

The LTC1553LCSW#TRPBF is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Industrial control systems
  • Automotive power management
  • Energy-efficient power supply designs

Technical Specifications

The LTC1553LCSW#TRPBF comes in a compact SW package and is available in tape and reel packaging (TRPBF) for automated assembly processes. It operates over a wide temperature range, making it suitable for harsh environments. The IC is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

For engineers and designers looking for a reliable power management solution, the LTC1553LCSW#TRPBF from Linear Technology offers the performance, versatility, and durability needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3513 $50.2695
37+ $2.7498 $101.7426
57+ $2.6639 $151.8423
78+ $2.5780 $201.0840
101+ $2.4920 $251.6920
135+ $2.2342 $301.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess