The LTC1555CGN#PBF is a sophisticated SIM Power Supply and Level Translator chip from Linear Technology, designed to provide a reliable interface between a cellular telephone's baseband logic and its SIM card. This integrated circuit is specifically engineered to meet the rigorous demands of GSM, CDMA, and TDMA cellular telephone applications, and is widely used in mobile communication devices.
Key Features:
- Versatile Power Supply: The LTC1555CGN#PBF features a programmable 3V/5V SIM power supply, which is regulated from a single Li-Ion cell or 3-cell NiMH/NiCd batteries. This ensures compatibility with both older 5V SIM cards and newer 3V cards.
- Automatic Level Translation: It includes automatic level translation between the baseband logic voltage and the SIM card voltage, providing seamless communication between components operating at different voltage levels.
- Low Dropout Regulator: The device incorporates a low dropout regulator with
- High Noise Immunity: Designed with high noise immunity, the LTC1555CGN#PBF is capable of withstanding the noisy environments typical of mobile communication devices.
- Thermal and Overcurrent Protection: It also features built-in thermal and overcurrent protection, safeguarding the SIM card and the power supply circuit from potential damage due to overheating or excessive current draw.
Technical Specifications:
- Supply Voltage Range: 2.7V to 6V
- Operating Temperature Range: -40°C to +85°C
- Package: 16-Lead Narrow SSOP
- RST and CLK Level Shifters Included
- Soft Start Capability to Limit Inrush Current
The LTC1555CGN#PBF is available in a compact 16-lead narrow SSOP package, making it suitable for space-constrained applications. Its advanced features, such as the soft start capability to limit inrush current during power-up, make it an essential component for designers seeking to enhance the reliability and functionality of their mobile communication devices.