EN
  • EN
  • DE

LTC1597BCG

Part No LTC1597BCG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207776-LTC1597BCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1597BCG CAD Model

Description

Linear Technology LTC1597BCG - High-Performance 16-Bit DAC

The LTC1597BCG is a precision 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer exceptional accuracy and stability for demanding applications. This high-performance DAC is part of Linear Technology's family of data converters that provide advanced features and robust performance for industrial, communication, and high-end consumer products.

Constructed with a 16-bit monotonic over-temperature advanced segmented architecture, the LTC1597BCG ensures a high level of precision in converting digital signals to analog outputs. It boasts a settling time of just 10 microseconds, making it suitable for high-speed applications that require quick response times and minimal delay.

One of the key features of the LTC1597BCG is its parallel interface, which facilitates easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems. This interface is user-friendly and supports both read and write operations, enabling flexible control over the DAC's functionality.

The LTC1597BCG operates within a supply voltage range of ±5V to ±15V, providing the versatility to work with various power systems. Additionally, it features a low glitch impulse of 1nV-s, which minimizes the transient errors that can occur during output transitions, thus ensuring a clean and stable analog output signal.

Robustness is another hallmark of the LTC1597BCG, with its guaranteed specifications over the full industrial temperature range of -40°C to +85°C. This temperature resilience makes it an excellent choice for harsh environments where reliable performance is critical.

To accommodate different design requirements, the LTC1597BCG comes in a compact 28-pin SSOP package that is both space-efficient and conducive to high-density mounting. Whether used in precision instrumentation, digital control loops, or sophisticated audio applications, the LTC1597BCG stands out as a top-tier choice for designers seeking a high-quality, reliable 16-bit DAC solution.

Overall, the LTC1597BCG represents Linear Technology's commitment to delivering high-performance data conversion solutions that meet the exacting standards of modern electronic systems. Its precision, speed, and robustness make it an ideal component for any application where accurate digital-to-analog conversion is essential.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess