EN
  • EN
  • DE

LTC1598LCG#PBF

Part No LTC1598LCG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 8CH 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 16.8k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Win Source Part Number 142383-LTC1598LCG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1598LCG#PBF CAD Model

Description

Product Overview: LTC1598LCG#PBF

The LTC1598LCG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed for precision data acquisition systems where accuracy and stability are paramount. This ADC features a 16-bit, 8-channel, multiplexed input architecture, making it an ideal choice for applications that require multiple analog inputs to be digitized with high fidelity.

Key Features

  • High Resolution: The LTC1598LCG#PBF offers a 16-bit resolution, providing fine detail in the analog signal conversion process.
  • Multiple Input Channels: With 8 differential input channels, this ADC allows for the monitoring of several analog signals, making it suitable for complex systems.
  • Low Power Consumption: Designed for power-sensitive applications, this device maintains a balance between performance and power efficiency.
  • Flexible Operation: The ADC operates from a single 5V power supply and features a ±10V input range, accommodating a wide variety of signal levels.
  • Interface Compatibility: The LTC1598LCG#PBF includes a parallel interface, which ensures easy integration with most microprocessors and digital systems.
  • Software-Programmable: Users can program the device through software for control over the conversion process, including channel selection and conversion start.

Applications

The LTC1598LCG#PBF is versatile enough to be used in a broad range of applications, including but not limited to:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Test and Measurement Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1598LCG#PBF meets the stringent requirements for reliability and performance. The part is available in a 28-lead SSOP package, which is designed for space-constrained applications without compromising on functionality.

Conclusion

The LTC1598LCG#PBF from Linear Technology represents a blend of precision, versatility, and efficiency, making it a top choice for professionals seeking a reliable ADC solution for their sophisticated electronic systems. Whether for industrial, medical, or any other precision-dependent application, this ADC stands out for its ability to deliver accurate and stable digital representations of analog signals.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess