EN
  • EN
  • DE

LTC1603CG

Part No LTC1603CG
Manufacturer Linear Technology
Description High Speed, 16-Bit, 250ksps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207788-LTC1603CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1603CG CAD Model

Description

The LTC1603CG is a state-of-the-art, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices. Designed to deliver both high performance and precision, this product is a perfect fit for demanding applications that require accurate digital representation of analog signals.

Key Features:

  • Resolution: The LTC1603CG offers a high resolution of 16 bits, allowing for precise digital output and making it suitable for applications that require accurate measurement.
  • Sampling Rate: With a sampling rate of up to 2.5Msps (Mega samples per second), this ADC is capable of converting analog input signals into digital data quickly, making it ideal for high-speed applications.
  • Input Range: It features a flexible input range which includes both single-ended and differential inputs, accommodating a wide variety of signal types.
  • Low Power Consumption: The LTC1603CG is designed for power efficiency, which is critical for portable and battery-powered devices.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable performance and data integrity.
  • Package: This ADC comes in a compact 28-pin SSOP package, which is suitable for space-constrained applications.

Applications:

The LTC1603CG is versatile and can be used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Imaging systems
  • Communication systems
  • Industrial control systems

Technical Specifications:

Parameter Value
Resolution 16-Bit
Sampling Rate Up to 2.5Msps
Input Range Configurable
Package 28-Pin SSOP

The LTC1603CG by Linear Technology is a robust and reliable ADC solution, providing the precision and speed required for high-performance applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2303 $84.4606
4+ $34.6500 $138.6000
6+ $33.5678 $201.4068
8+ $32.4844 $259.8752
10+ $31.4021 $314.0210
13+ $28.1531 $365.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess