LTC1605-1CG: High-Performance 16-Bit Analog-to-Digital Converter
The LTC1605-1CG is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer both precision and speed for a wide array of digital data acquisition systems. With its high-resolution conversion capabilities, this ADC is an ideal choice for applications requiring accurate signal processing, such as medical instrumentation, industrial control systems, and high-end data logging equipment.
Key Features:
- High Resolution: The LTC1605-1CG provides 16-bit resolution, ensuring that digital representations of analog signals are highly accurate and detailed.
- Fast Conversion Rate: With a conversion rate of up to 100ksps (kilo-samples per second), this ADC is well-suited for systems that require rapid data acquisition without sacrificing quality.
- No Missing Codes: The device guarantees no missing codes over temperature, which means it consistently delivers reliable performance across its specified operating conditions.
- Low Power Consumption: Designed with power efficiency in mind, the LTC1605-1CG operates with a single 5V supply, minimizing power usage in portable and battery-powered applications.
- Flexible Input Range: The ADC supports a ±10V input range, providing versatility for various input signal levels.
- On-Chip Sample-and-Hold: The inclusion of an on-chip sample-and-hold circuit simplifies system design by eliminating the need for external components.
Product Specifications:
- Part Number: LTC1605-1CG
- Resolution: 16-Bit
- Conversion Rate: 100ksps
- Input Voltage Range: ±10V
- Supply Voltage: 5V
- Package: 28-Pin SSOP
The LTC1605-1CG is not only robust in terms of performance but also offers a compact form factor with its 28-pin SSOP packaging, making it suitable for space-constrained applications. Whether you're designing a sophisticated measurement system or upgrading an existing platform, the LTC1605-1CG is engineered to deliver precise and rapid analog-to-digital conversion that meets the demands of today's advanced electronic devices.