EN
  • EN
  • DE

LTC1606IG#PBF

Part No LTC1606IG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 28SSOP / 1-Channel Single ADC SAR 250ksps 16-bit Parallel 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782106-LTC1606IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1606
Introduction Date March 17, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1606IG#PBF CAD Model

Description

Product Overview: LTC1606IG#PBF

The LTC1606IG#PBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand the highest accuracy and speed. This precision ADC features a 250ksps sampling rate, making it an excellent choice for data acquisition systems, medical instruments, and industrial control applications where fast and reliable data conversion is crucial.

Key Features

  • Resolution: 16-Bit
  • Sampling Rate: 250ksps (kilo-samples per second)
  • Input Voltage Range: ±2.5V differential
  • Interface: Parallel
  • Power Supply: Single 5V
  • Package: 28-SSOP (Shrink Small Outline Package)

The LTC1606IG#PBF uses a successive approximation register (SAR) architecture, which provides a stable conversion time regardless of the speed of the microprocessor, ensuring consistent performance. It also features a flexible input range and a no missing codes performance, which guarantees that the ADC will not skip over any output codes, providing a reliable and accurate representation of the input signal.

Applications

Due to its high-speed capabilities and precision, the LTC1606IG#PBF is suitable for a wide range of applications, including:

  • High-Speed Data Acquisition
  • Medical Imaging Systems
  • Digital Signal Processing
  • Instrumentation
  • Industrial Process Control

Reliability and Quality

Linear Technology is known for its commitment to quality and reliability, and the LTC1606IG#PBF is no exception. It is designed to meet stringent requirements, ensuring long-term stability and performance in demanding environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

In conclusion, the LTC1606IG#PBF from Linear Technology is a versatile and reliable ADC solution that offers a blend of speed, precision, and quality, making it a top choice for professionals seeking the best in data conversion technology.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8092 $59.8092
3+ $49.0743 $147.2229
4+ $47.5407 $190.1628
5+ $46.0071 $230.0355
6+ $44.4736 $266.8416
8+ $39.8728 $318.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess