EN
  • EN
  • DE

LTC1628IG-PG#TR

Part No LTC1628IG-PG#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTC1628 - 2-PHASE SYNCHRONOUS ST / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTC1628
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 710931-LTC1628IG-PG#TR
Ultra Librarian 3D Model Ultra Librarian LTC1628IG-PG#TR CAD Model

Description

LTC1628IG-PG#TR - High Efficiency, Dual Step-Down Switching Regulator

The LTC1628IG-PG#TR is a high-performance dual step-down switching regulator integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This robust power management component is engineered to deliver high efficiency and reliable performance for a wide range of applications requiring precise voltage regulation.

Featuring a wide input voltage range from 2.25V to 5.5V, the LTC1628IG-PG#TR is suitable for systems powered from Li-Ion/Polymer or NiMH/NiCd batteries, as well as from fixed 3.3V or 5V power sources. Its dual-channel architecture allows for independent control of two output voltages, which can be as low as 0.8V with a high accuracy of ±1% over temperature.

The LTC1628IG-PG#TR utilizes a constant-frequency, current mode architecture with a high switching frequency of up to 550kHz per channel, which allows the use of small, low-cost inductors and capacitors. This results in compact and cost-effective power supply designs. Additionally, the device features internal synchronous rectification, which enhances efficiency by reducing power loss associated with diode drops.

Protection features are a key aspect of the LTC1628IG-PG#TR, offering overcurrent and overtemperature protection to safeguard the system under extreme conditions. Furthermore, the power good output indicators provide real-time feedback on the status of each channel, ensuring reliable operation.

The LTC1628IG-PG#TR also supports selectable Burst Mode® operation, which enhances efficiency at light loads by reducing quiescent current. This feature is particularly beneficial for battery-powered devices, where extending battery life is of paramount importance.

Available in a compact 28-lead SSOP package, the LTC1628IG-PG#TR is designed for surface-mount technology, facilitating integration into a variety of circuit board layouts. Its thermally enhanced package ensures efficient heat dissipation, contributing to the device's performance stability across different operating conditions.

In summary, the LTC1628IG-PG#TR from Linear Technology is a versatile and efficient solution for dual-channel voltage regulation requirements. Its combination of high efficiency, compact design, and comprehensive protection features makes it an ideal choice for sophisticated electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess