EN
  • EN
  • DE

LTC1642AIGN#PBF

Part No LTC1642AIGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOTSWAP ADJ 16SSOP / Hot Swap Controller 1-CH 16.5V N-Channel Positive Low Voltage 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications InfiniBand
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Operating Supply Voltage 2.97 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.25mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Win Source Part Number 782126-LTC1642AIGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1642A
Introduction Date June 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1642AIGN#PBF CAD Model

Description

The LTC1642AIGN#PBF is a high-performance Hot Swap controller IC designed by Linear Technology, now part of Analog Devices, to allow safe board insertion and removal from a live backplane. This compact, feature-rich component is housed in a narrow 16-lead SSOP package, making it suitable for space-constrained applications.

Key Features

  • Automatic Circuit Breaker: The LTC1642AIGN#PBF includes an electronic circuit breaker function, providing overcurrent protection by sensing the voltage across a sense resistor and responding to an overcurrent condition within microseconds.
  • Programmable Overcurrent Timeout: Users can set the timeout duration for the overcurrent condition, allowing for flexibility in different application requirements.
  • Gate Voltage Clamping: To protect the external N-channel MOSFET from overvoltage, the IC clamps the gate voltage, ensuring reliable operation and extended component lifespan.
  • Under Voltage Lockout (UVLO): The LTC1642AIGN#PBF ensures that the MOSFET remains off until the input supply voltage reaches a safe operating level.
  • Overvoltage Protection: The device also protects against overvoltage conditions, ensuring the safe operation of the load and preventing damage to the system.

Applications

The LTC1642AIGN#PBF is ideal for a wide range of applications, including:

  • Hot Swap Systems
  • RAID Systems
  • Servers and Workstations
  • Network Switches and Routers
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology's LTC1642AIGN#PBF is built to meet the high standards of reliability and performance that are synonymous with the brand. The part number suffix 'PBF' indicates a lead-free ("Pb-free") manufacturing process, aligning with RoHS compliance and environmental standards for electronic components.

Conclusion

With its robust protection features and compact size, the LTC1642AIGN#PBF from Linear Technology is an excellent choice for engineers looking to implement Hot Swap capabilities in their systems. Its ability to protect both the backplane and the card during insertion and removal makes it an essential component for high-availability systems where uptime is critical.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess