EN
  • EN
  • DE

LTC1643AHCGN

Part No LTC1643AHCGN
Manufacturer Linear Technology
Description PCI-Bus Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Manufacturer Homepage www.linear.com
Win Source Part Number 1207849-LTC1643AHCGN
Manufacturer Linear Technology
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian LTC1643AHCGN CAD Model

Description

LTC1643AHCGN - Hot Swap Controller from Linear Technology

The LTC1643AHCGN is a sophisticated Hot Swap controller integrated circuit designed by Linear Technology, now part of Analog Devices, to manage the safe insertion and removal of circuit boards from live backplanes. This component is housed in a 16-lead SSOP package and is specifically engineered to ensure that electronic systems remain stable and protected during the hot-swapping process.

Key Features

  • Advanced Electronic Circuit Breaker: The LTC1643AHCGN is equipped with an electronic circuit breaker function that provides precise overcurrent protection. This feature helps to prevent damage to the power supply and other components in the event of a fault condition.
  • Adjustable Overcurrent and Overvoltage Protection: Users can set the overcurrent threshold and overvoltage protection levels according to their system requirements, ensuring tailored protection for sensitive circuitry.
  • High Voltage Operation: The device is capable of operating with supply voltages up to 16.5V, making it suitable for a broad range of applications, including those that require a 12V nominal supply.
  • Gate Voltage Clamping: To protect external N-channel MOSFETs, the LTC1643AHCGN includes gate voltage clamping, ensuring that the gate-source voltage does not exceed safe levels during operation.
  • Automatic Retry or Latch Off: After a fault condition is detected, the device can be configured for either automatic retry or latch-off, providing flexibility in response to system errors.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) feature ensures that the controller remains off until the supply voltage reaches a safe operating level, preventing malfunction at low voltages.

Applications

The LTC1643AHCGN is ideal for a variety of applications that require reliable power management and protection, such as:

  • Redundant Power Systems
  • Industrial Control Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment

With its robust feature set and high-reliability design, the LTC1643AHCGN Hot Swap controller is an essential component for engineers looking to enhance system safety and maintain uptime in critical applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3965 $57.5860
9+ $11.8126 $106.3134
14+ $11.4434 $160.2076
19+ $11.0743 $210.4117
24+ $10.7051 $256.9224
32+ $9.5977 $307.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,376 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess