EN
  • EN
  • DE

LTC1649CS#PBF

Part No LTC1649CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.7 V to 5 V
Frequency - Switching 200kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 109838-LTC1649CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1649CS#PBF CAD Model

Description

The LTC1649CS#PBF is a high-performance power supply controller and monitoring integrated circuit from Linear Technology, designed to cater to the demanding needs of complex electronic systems. This advanced controller is specifically engineered to manage and protect distributed power systems in servers, telecommunications, and industrial applications.

Key Features

  • High Efficiency: The LTC1649CS#PBF is designed to maximize power efficiency, reducing heat dissipation and improving system reliability.
  • Precision Monitoring: It offers precise monitoring of output voltage, current, and power supply health, ensuring stable and reliable operation.
  • Advanced Protection: The device includes features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage from electrical anomalies.
  • Programmable Soft-Start: The soft-start function allows for a controlled ramp-up of output voltage, minimizing inrush current and stress on the power supply components.
  • Compact Size: Packaged in a 16-lead narrow SOIC, the LTC1649CS#PBF saves valuable board space while delivering robust power management capabilities.

Applications

With its versatile feature set, the LTC1649CS#PBF is ideal for a wide range of applications, including:

  • High-availability servers
  • Telecommunications equipment
  • Network routers and switches
  • Industrial control systems
  • Complex multi-rail power systems

Technical Specifications

The LTC1649CS#PBF operates over a wide input voltage range and is designed to interface seamlessly with industry-standard microprocessors and DSPs. Its technical specifications include:

  • Input Voltage Range: 4.5V to 36V
  • Output Voltage Accuracy: ±1%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-Lead Narrow SOIC

For engineers and designers looking for a reliable power management solution, the LTC1649CS#PBF offers the performance, precision, and protection needed to ensure system integrity and continuity of operations.

You May Also Be Interested in

Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess