EN
  • EN
  • DE

LTC1650AIS

Part No LTC1650AIS
Manufacturer Linear Technology
Description Low Glitch 16-Bit Voltage Output DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207871-LTC1650AIS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1650AIS CAD Model

Description

Linear Technology LTC1650AIS Product Overview

The LTC1650AIS is a high-performance, 16-bit digital-to-analog converter (DAC) from Linear Technology, a brand of Analog Devices. Designed to deliver precision and speed, this component finds its application in various demanding fields such as industrial automation, data acquisition systems, and medical equipment.

Key Features

  • Resolution: The LTC1650AIS offers a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: It features a flexible reference input, allowing users to set a wide range of output voltages to meet their specific application requirements.
  • Speed: With a fast settling time, this DAC ensures quick response times, which is essential for applications that require rapid changes in output.
  • Low Power Consumption: The device is designed for low power operation, which makes it suitable for portable and battery-powered applications.
  • Interface: It includes a serial interface for digital input, making it easy to connect with microcontrollers and other digital systems.
  • Package: The LTC1650AIS is available in a compact 10-lead MSOP package, which is advantageous for space-constrained applications.

Performance Characteristics

This DAC boasts excellent performance characteristics, including a low glitch impulse, which minimizes the transient errors during output transitions. It also has a high output drive capability and maintains its performance over the entire industrial temperature range.

Applications

The LTC1650AIS is versatile and can be used across a broad spectrum of applications. Its precision and speed make it an ideal choice for:

  • Process control and automation systems
  • Test and measurement equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Medical instrumentation

Overall, the LTC1650AIS from Linear Technology is a robust and reliable DAC solution that offers a blend of performance, precision, and versatility, making it a top choice for engineers and designers in need of a high-quality analog output component.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6684 $53.0052
7+ $14.4971 $101.4797
11+ $14.0441 $154.4851
15+ $13.5910 $203.8650
20+ $13.1380 $262.7600
26+ $11.7789 $306.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess