EN
  • EN
  • DE

LTC1659IS8

Part No LTC1659IS8
Manufacturer Linear Technology
Description 12-Bit Rail-to-Rail Micropower DAC in MSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207889-LTC1659IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1659IS8 CAD Model

Description

The LTC1659IS8 is a high-performance 16-bit digital-to-analog converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This precision DAC is known for its exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage output control.

Key Features

  • Resolution: The LTC1659IS8 boasts a 16-bit resolution, providing fine-grained control over the output voltage with a high level of precision.
  • Output Range: It offers a wide output range that is user-selectable, allowing for flexible configuration in various application scenarios.
  • Low Power Consumption: Designed for efficiency, this DAC consumes minimal power, which is critical for battery-powered or energy-sensitive devices.
  • Settling Time: It features a fast settling time, enabling quick updates to the output voltage, which is essential for real-time control systems.
  • Package: The LTC1659IS8 comes in a compact SO-8 package, making it suitable for space-constrained applications.
  • SPI Interface: The device includes a serial peripheral interface (SPI) that allows for easy digital communication with microcontrollers or other digital systems.

Applications

The LTC1659IS8 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Medical devices

Performance and Reliability

Linear Technology's LTC1659IS8 is engineered to deliver high reliability and performance. It maintains a low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring output accuracy. The device also exhibits excellent thermal performance and long-term stability, which are critical for industrial and scientific applications where consistent performance over time and temperature is a must.

Overall, the LTC1659IS8 stands out as a robust and precise DAC solution for engineers and designers who require the highest levels of accuracy and stability in their digital-to-analog conversions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess