EN
  • EN
  • DE

LTC1661IMS8

Part No LTC1661IMS8
Manufacturer Linear Technology
Description Micropower Dual 10-Bit DAC in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207894-LTC1661IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1661IMS8 CAD Model

Description

Linear Technology's LTC1661IMS8: A Compact, Dual 10-Bit DAC

The LTC1661IMS8 from Linear Technology is an innovative dual 10-bit digital-to-analog converter (DAC) that offers high performance in a compact package. Designed to meet the demanding requirements of modern precision applications, this device is ideal for systems where space is at a premium and where low power consumption is crucial.

Key Features

  • Resolution: The LTC1661IMS8 features two 10-bit DACs, providing fine resolution for precise analog output control.
  • Power Efficiency: With a typical supply current of just 0.35mA, this DAC is optimized for low-power operations, making it suitable for battery-powered devices and portable applications.
  • Compact MSOP Package: The device comes in a 10-lead MSOP package, which is ideal for space-constrained designs without compromising on functionality.
  • Flexible Power Supply: It operates from a single 2.7V to 5.5V supply, providing versatility in various system voltage levels.
  • Double-Buffered Data Inputs: Each DAC has a double-buffered input structure that allows for smooth and glitch-free output transitions.
  • Software Shutdown: The LTC1661IMS8 features a software-selectable shutdown mode, which reduces the supply current to 1µA for additional power savings when the DAC is not in use.

Applications

The LTC1661IMS8 is a versatile component that can be used in a wide range of applications. Its precision and small form factor make it an excellent choice for:

  • Portable instrumentation
  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Automotive systems

Technical Specifications

With its SPI/MICROWIRE-compatible 3-wire serial interface, the LTC1661IMS8 can be easily integrated into various microcontroller-based systems. Its guaranteed monotonic performance over temperature ensures reliable operation in diverse environments.

Overall, the LTC1661IMS8 from Linear Technology is a smart choice for designers looking for a high-quality, dual-channel DAC that combines performance with practicality. Its small size, low power consumption, and robust feature set make it an essential component for precision analog output applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,050 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess