EN
  • EN
  • DE

LTC1682CMS8-3.3#TRPBF

Part No LTC1682CMS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 50mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 121550-LTC1682CMS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8-3.3#TRPBF CAD Model

Description

LTC1682CMS8-3.3#TRPBF - High Efficiency, Low Noise Doubler Charge Pump

The LTC1682CMS8-3.3#TRPBF is a state-of-the-art charge pump voltage converter designed and manufactured by Linear Technology. This device is specifically engineered to deliver a high-efficiency, low-noise doubled voltage output with minimal external components. It is an ideal solution for applications requiring a compact power supply solution with a fixed 3.3V output.

Enclosed in an MSOP-8 package, the LTC1682CMS8-3.3#TRPBF is characterized by its small footprint and surface-mount design, which makes it suitable for space-constrained applications. The device operates by doubling the input voltage, which can range from 2.7V to 4.4V, to provide a regulated output voltage of 3.3V. This feature is particularly useful for battery-powered devices where extending the run-time is crucial.

The charge pump utilizes a switched-capacitor voltage doubler architecture, which allows it to achieve high efficiency without the need for inductors, thereby reducing noise and simplifying the design. Moreover, the LTC1682CMS8-3.3#TRPBF has a low quiescent current, making it an excellent choice for battery-operated portable equipment and other low-power applications.

Another significant feature of this product is its low external parts count. Only two small ceramic capacitors are required for the charge pump to function, which not only saves space but also reduces the overall cost of the power supply design. Additionally, the LTC1682CMS8-3.3#TRPBF comes with built-in thermal shutdown and current limit protection, enhancing the reliability and safety of the end application.

With its robust design, the LTC1682CMS8-3.3#TRPBF is capable of delivering a stable and clean power supply, making it an ideal choice for powering noise-sensitive circuits such as RF blocks, analog-to-digital converters, and other precision analog circuitry. Its tape and reel packaging (denoted by the #TRPBF suffix) is suitable for automated assembly processes, further facilitating its integration into mass production lines.

In summary, the LTC1682CMS8-3.3#TRPBF from Linear Technology is a highly efficient, low-noise charge pump voltage converter that offers a simple and cost-effective solution for doubling input voltages to a regulated 3.3V output. Its compact design, ease of integration, and robust protection features make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess