EN
  • EN
  • DE

LTC1682IS8

Part No LTC1682IS8
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207927-LTC1682IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682IS8 CAD Model

Description

Linear Technology LTC1682IS8 Product Overview

The LTC1682IS8 from Linear Technology is a high-efficiency, compact, and versatile charge pump DC/DC converter designed to meet the needs of a range of applications that require a reliable voltage doubling or inverting power solution. This device is particularly well-suited for applications where space is at a premium and power efficiency is crucial, such as in portable electronics, battery-powered devices, and other low-voltage systems.

Encased in a narrow 8-pin SO package, the LTC1682IS8 boasts an impressive feature set that makes it a highly practical component for designers. This integrated circuit is capable of generating a regulated output voltage that is either twice the input voltage (in voltage doubling mode) or the negative of the input voltage (in voltage inverting mode), with an input range from 2.2V to 5.5V. This flexibility allows for a wide variety of applications, ensuring that the LTC1682IS8 can be integrated into numerous circuit designs without the need for external diodes or other voltage-doubling components.

One of the key advantages of the LTC1682IS8 is its high efficiency, which can reach up to 96%. This is achieved through its low quiescent current and the use of low-loss Schottky diodes in the internal charge pump circuit. The efficiency of this device is further enhanced by its low-noise operation, which is essential for sensitive electronic applications.

The LTC1682IS8 also includes built-in thermal protection and a low-battery detector, which provides a warning signal when the input voltage falls below a preset threshold. This feature is invaluable for battery-powered devices, helping to prevent deep discharge and the potential damage that can occur as a result.

With its robust design, the LTC1682IS8 operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The device's small footprint and minimal external component requirements make it a convenient choice for designers looking to streamline their power supply designs while maintaining high performance and reliability.

In summary, the LTC1682IS8 from Linear Technology is an efficient, versatile, and reliable charge pump DC/DC converter that offers significant advantages for a wide array of applications where space, efficiency, and low noise are critical considerations.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2296 $59.2144
34+ $3.4708 $118.0072
52+ $3.3622 $174.8344
71+ $3.2536 $231.0056
92+ $3.1451 $289.3492
123+ $2.8205 $346.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess