EN
  • EN
  • DE

LTC1694-1CS5

Part No LTC1694-1CS5
Manufacturer Linear Technology
Description SMBus/I2C Accelerator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207947-LTC1694-1CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1694-1CS5 CAD Model

Description

Linear Technology LTC1694-1CS5 Product Overview

The LTC1694-1CS5 from Linear Technology is a high-speed, single hot-swap controller designed to protect systems and components during insertion and removal from a live backplane or other power sources. This compact and efficient device is housed in a 5-lead ThinSOT package, making it an ideal solution for space-constrained applications that require precise control and monitoring of electronic circuitry.

Key Features and Benefits

  • Fast Electronic Circuit Breaker: The LTC1694-1CS5 provides rapid response to overcurrent conditions, ensuring that components are protected against potential damage from sudden surges or short circuits.
  • Adjustable Overcurrent Protection: Users can set the overcurrent trip level with an external resistor, allowing for customization based on specific system requirements.
  • Under-Voltage Lockout: The device includes an under-voltage lockout feature that prevents the system from operating at dangerously low voltages, which can cause erratic behavior or damage.
  • Low Quiescent Current: With its low quiescent current, the LTC1694-1CS5 minimizes power consumption when the system is in standby mode, making it suitable for battery-powered applications.
  • High-Speed Operation: The controller's fast operation enables quick recovery from fault conditions, helping to reduce downtime and maintain system reliability.
  • Status Flag Output: A status flag output is provided to indicate fault conditions, allowing for easy system monitoring and diagnostics.

Applications

The LTC1694-1CS5 is versatile and can be used in a variety of applications, including:

  • Hot-swap systems
  • Network servers and routers
  • Industrial systems
  • Portable battery-powered equipment
  • Redundant power supplies

Linear Technology's commitment to high-quality and performance is evident in the LTC1694-1CS5, making it a reliable choice for designers looking to implement hot-swap capabilities with confidence. Its ease of use, combined with robust protection features, ensures that this hot-swap controller will maintain the integrity and stability of your electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess