EN
  • EN
  • DE

LTC1694-1IS5#TRPBF

Part No LTC1694-1IS5#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 1CH TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 100kHz
Number of Channels 1
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 60μA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Win Source Part Number 128410-LTC1694-1IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1694-1IS5#TRPBF CAD Model

Description

LTC1694-1IS5#TRPBF - Low Noise, High Speed I²C Bus Buffer

The LTC1694-1IS5#TRPBF from Linear Technology is a high-performance, low noise, bidirectional I²C bus buffer designed to provide capacitive buffering and enhance the signal integrity of I²C communication in complex and noise-sensitive electronic systems. This product is particularly suitable for applications where the I²C bus needs to be extended over longer distances or connected to a high capacitance bus without compromising communication speed or reliability.

Key Features

  • High Speed: The LTC1694-1IS5#TRPBF supports fast I²C bus speeds up to 400kHz, making it ideal for applications that require quick data transfer over the I²C bus.
  • Low Noise: With its low noise characteristics, this bus buffer minimizes the risk of signal distortion and ensures reliable communication between I²C devices, even in electrically noisy environments.
  • Capacitive Buffering: It provides strong drive capabilities, allowing the I²C bus to interface with higher capacitance loads without degrading the signal quality or timing.
  • Hot Swap Capability: The LTC1694-1IS5#TRPBF can be safely added to or removed from an active I²C bus, thanks to its built-in hot swap feature, which prevents glitches and data corruption during insertion or removal.
  • Power Supply Range: This device operates from a single 2.7V to 5.5V power supply, accommodating a wide range of applications and system power schemes.
  • Small Footprint: Housed in a compact SOT-23 package, it saves valuable board space in space-constrained applications.

Applications

The LTC1694-1IS5#TRPBF is versatile and can be used in various applications, including:

  • Advanced Communication Systems
  • Network Servers and Routers
  • Telecommunication Infrastructure
  • Industrial Control Systems
  • Automotive Data Buses
  • Portable and Consumer Electronics

With its robust design and high-speed capabilities, the LTC1694-1IS5#TRPBF ensures that I²C communications are reliable, noise-immune, and capable of meeting the demands of modern electronic systems. Whether you're designing a new system or upgrading an existing one, this I²C bus buffer from Linear Technology is an excellent choice for optimizing performance and signal integrity.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3872 $63.8720
23+ $5.2414 $120.5522
35+ $5.0774 $177.7090
48+ $4.9134 $235.8432
61+ $4.7494 $289.7134
82+ $4.2585 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess