EN
  • EN
  • DE

LTC1701ES5#TRMPBF

Part No LTC1701ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A TSOT23-5 / Conv DC-DC 2.5V to 5.5V Step Down Single-Out 1.25V to 5V 0.5A 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.25V
Output Voltage MAX 5V
Output Current 500mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782182-LTC1701ES5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1701
Introduction Date January 04, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1701ES5#TRMPBF CAD Model

Description

The LTC1701ES5#TRMPBF is a high-efficiency, synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This compact and versatile power management integrated circuit (IC) is ideal for portable and battery-powered applications due to its low quiescent current and high efficiency across a wide range of load currents.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC1701ES5#TRMPBF ensures minimal power loss during the voltage conversion process, making it suitable for power-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted down to as low as 0.6V, providing a wide range of voltage options for different system requirements.
  • High Frequency Operation: With a switching frequency of up to 1MHz, the device allows for the use of small, low-cost capacitors and inductors, reducing the overall solution size.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, further simplifying design and saving board space.
  • Burst Mode® Operation: This feature offers high efficiency at low output currents and reduces the quiescent current to just 25µA, which is advantageous for prolonging battery life in portable devices.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing system reliability.

Applications

The LTC1701ES5#TRMPBF is a versatile component that can be used in a variety of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Wireless Modems and Networking Equipment
  • GPS Receivers

Package and Availability

The LTC1701ES5#TRMPBF is available in a compact TSOT-23 package, which is suitable for space-constrained applications. It is also provided in tape and reel packaging (denoted by the 'TR' suffix), which facilitates automated manufacturing processes.

Overall, the LTC1701ES5#TRMPBF from Linear Technology is a high-performance solution for modern electronic devices requiring efficient power management in a small footprint. Its combination of high efficiency, adjustable output, and low quiescent current makes it an excellent choice for designers looking to maximize battery life while minimizing size.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9131 $50.2205
135+ $0.7492 $101.1420
210+ $0.7258 $152.4180
285+ $0.7024 $200.1840
370+ $0.6790 $251.2300
495+ $0.6087 $301.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess