EN
  • EN
  • DE

LTC1702CGN#PBF

Part No LTC1702CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 7 V
Frequency - Switching 550kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SSOP
Win Source Part Number 128137-LTC1702CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1702CGN#PBF CAD Model

Description

Product Overview: LTC1702CGN#PBF

The LTC1702CGN#PBF is a high-performance, dual synchronous step-down switching regulator controller designed and manufactured by Linear Technology. This advanced power management integrated circuit is engineered to provide precise voltage regulation, high efficiency, and robust features for a wide range of applications, including computing systems, telecommunications, and portable electronic devices.

Key Features

  • Wide Input Voltage Range: The LTC1702CGN#PBF is capable of handling a broad input voltage range, making it suitable for various power supply configurations.
  • Dual Output Channels: It offers two output channels that can be independently adjusted, providing versatility for multi-voltage systems.
  • High Efficiency: Its synchronous operation allows for higher efficiency compared to traditional non-synchronous regulators, which is crucial for battery-powered applications.
  • Adjustable Switching Frequency: The device enables users to select the optimal switching frequency for their specific application, balancing efficiency and component size.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current draw.
  • Thermal Protection: Thermal shutdown is integrated to prevent overheating, ensuring reliability and longevity of the product.
  • Compact Package: The LTC1702CGN#PBF comes in a 16-lead SSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the LTC1702CGN#PBF makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Power distribution systems requiring multiple output voltages
  • Notebook and desktop computers
  • Networking equipment such as routers and switches
  • Portable electronic devices
  • Industrial and automotive applications

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1702CGN#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring both performance and durability.

Conclusion

With its dual synchronous design, wide input voltage range, and comprehensive protection features, the LTC1702CGN#PBF from Linear Technology stands out as a reliable and efficient solution for complex power management challenges.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0917 $60.4585
12+ $9.9215 $119.0580
19+ $9.6108 $182.6052
25+ $9.3012 $232.5300
33+ $8.9905 $296.6865
43+ $8.0607 $346.6101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess