EN
  • EN
  • DE

STM8AP62MHHH

Part No STM8AP62MHHH
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708739-STM8AP62MHHH
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62MHHH CAD Model

Description

STM8AP62MHHH Microcontroller - STMicroelectronics

The STM8AP62MHHH is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and system cost. It is part of ST's STM8A series, which is specifically engineered for automotive applications, ensuring robustness and reliability for in-vehicle systems. This microcontroller is ideal for a wide range of automotive applications, including body control modules, sensors, and small actuators.

At the core of the STM8AP62MHHH is an advanced STM8A 8-bit CPU operating at up to 16 MHz frequency. It comes with a rich set of peripherals that enhance its connectivity and control capabilities, including multiple timers, communication interfaces such as SPI, I2C, and UART, and up to 10-bit ADC with up to 16 channels. These features make it a versatile choice for developers looking to integrate various functionalities into their automotive designs.

The device boasts up to 128 KB of flash memory, providing ample space for complex application code, and 4 KB of RAM for efficient data processing. Additionally, it includes 2 KB of EEPROM, which is particularly useful for storing non-volatile data that must be preserved across power cycles, such as user settings or device calibration data.

One of the key advantages of the STM8AP62MHHH is its robust design, which includes features like an extended operating temperature range from -40°C to 125°C, ensuring reliable operation in the harsh environments typical of automotive applications. It also offers advanced safety features, such as watchdog timers and clock security systems, which contribute to system safety and reliability.

The microcontroller's package is designed for efficient PCB space usage, and it supports multiple package options to fit various design requirements. With its comprehensive development ecosystem, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment, the STM8AP62MHHH allows for rapid development and deployment of automotive applications.

In summary, the STM8AP62MHHH from STMicroelectronics is a robust and versatile microcontroller tailored for the demands of the automotive industry, providing designers with a powerful tool to create innovative and reliable automotive solutions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
Lowest to $0.3234
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282
STMicroelectronics
Lowest to $47.5828
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.1853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess